Capital Lighting, Inc. 22294WTSN Pendants-Drum Shade 612960

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.25 Bulb Type: Xenon Qty: 5 Wattage: 50 Finish: Satin Nickel Product Name: Five Light Pendant UPC: 783209089013 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.25 Bulb Type: Xenon Qty: 5 Wattage: 50 Finish: Satin Nickel Product Name: Five Light Pendant UPC: 783209089013 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22294WTSN Pendants-Drum Shade - 612960 - Capital Lighting, Inc.
Columbus, OH, USA
22294WTSN Pendants-Drum Shade
612960
22294WTSN Pendants-Drum Shade 612960
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.25 Bulb Type: Xenon Qty: 5 Wattage: 50 Finish: Satin Nickel Product Name: Five Light Pendant UPC: 783209089013 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.25
Bulb
Type: Xenon
Qty: 5
Wattage: 50
Finish: Satin Nickel
Product Name: Five Light Pendant
UPC: 783209089013
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612960
Product Name 22294WTSN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details