Capital Lighting, Inc. 22179SWPC Sconces-Single Glass 612948

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Wall Sconce UPC: 783209088054 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Wall Sconce UPC: 783209088054 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22179SWPC Sconces-Single Glass - 612948 - Capital Lighting, Inc.
Columbus, OH, USA
22179SWPC Sconces-Single Glass
612948
22179SWPC Sconces-Single Glass 612948
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Wall Sconce UPC: 783209088054 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 14.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Product Name: One Light Wall Sconce
UPC: 783209088054
Category: Wall Sconce
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612948
Product Name 22179SWPC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details