Capital Lighting, Inc. 22176SWTE Mid. Chandeliers-Glass Up 612945

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Texture Ebony Product Name: Nine Light Chandelier UPC: 783209088061 Category: Multi-Tier Chandelier Glass: Satin White Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Texture Ebony Product Name: Nine Light Chandelier UPC: 783209088061 Category: Multi-Tier Chandelier Glass: Satin White Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22176SWTE Mid. Chandeliers-Glass Up - 612945 - Capital Lighting, Inc.
Columbus, OH, USA
22176SWTE Mid. Chandeliers-Glass Up
612945
22176SWTE Mid. Chandeliers-Glass Up 612945
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Texture Ebony Product Name: Nine Light Chandelier UPC: 783209088061 Category: Multi-Tier Chandelier Glass: Satin White Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Texture Ebony
Product Name: Nine Light Chandelier
UPC: 783209088061
Category: Multi-Tier Chandelier
Glass: Satin White
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612945
Product Name 22176SWTE Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details