Capital Lighting, Inc. 22176SWPC Mid. Chandeliers-Glass Up 612942

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 783209088078 Category: Multi-Tier Chandelier Glass: Satin White Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 783209088078 Category: Multi-Tier Chandelier Glass: Satin White Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22176SWPC Mid. Chandeliers-Glass Up - 612942 - Capital Lighting, Inc.
Columbus, OH, USA
22176SWPC Mid. Chandeliers-Glass Up
612942
22176SWPC Mid. Chandeliers-Glass Up 612942
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 783209088078 Category: Multi-Tier Chandelier Glass: Satin White Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Polished Chrome
Product Name: Nine Light Chandelier
UPC: 783209088078
Category: Multi-Tier Chandelier
Glass: Satin White
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612942
Product Name 22176SWPC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details