Capital Lighting, Inc. 23074CLFTPC Bathroom Fixtures-Four Lights 612938

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.50 Extension: 4.5 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Polished Chrome Product Name: Four Light Bath Vanity UPC: 783209086791 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.50 Extension: 4.5 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Polished Chrome Product Name: Four Light Bath Vanity UPC: 783209086791 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
23074CLFTPC Bathroom Fixtures-Four Lights - 612938 - Capital Lighting, Inc.
Columbus, OH, USA
23074CLFTPC Bathroom Fixtures-Four Lights
612938
23074CLFTPC Bathroom Fixtures-Four Lights 612938
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.50 Extension: 4.5 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Polished Chrome Product Name: Four Light Bath Vanity UPC: 783209086791 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 7.50
Extension: 4.5
Bulb
Type: Xenon
Qty: 4
Wattage: 75
Finish: Polished Chrome
Product Name: Four Light Bath Vanity
UPC: 783209086791
Category: Bath Vanity
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612938
Product Name 23074CLFTPC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details