Capital Lighting, Inc. 22297RDSN Sconces-Pocket 612933

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 12.25 Extension: 6 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Wall Sconce UPC: 783209089099 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 12.25 Extension: 6 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Wall Sconce UPC: 783209089099 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22297RDSN Sconces-Pocket - 612933 - Capital Lighting, Inc.
Columbus, OH, USA
22297RDSN Sconces-Pocket
612933
22297RDSN Sconces-Pocket 612933
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 12.25 Extension: 6 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Wall Sconce UPC: 783209089099 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 12.25
Extension: 6
Bulb
Type: Xenon
Qty: 2
Wattage: 40
Finish: Satin Nickel
Product Name: Two Light Wall Sconce
UPC: 783209089099
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612933
Product Name 22297RDSN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details