Capital Lighting, Inc. 23072CLFTPC Bathroom Fixtures-Two Lights 612932

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 4.5 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Two Light Bath Vanity UPC: 783209086777 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 4.5 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Two Light Bath Vanity UPC: 783209086777 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
23072CLFTPC Bathroom Fixtures-Two Lights - 612932 - Capital Lighting, Inc.
Columbus, OH, USA
23072CLFTPC Bathroom Fixtures-Two Lights
612932
23072CLFTPC Bathroom Fixtures-Two Lights 612932
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 4.5 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Two Light Bath Vanity UPC: 783209086777 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.50
Extension: 4.5
Bulb
Type: Xenon
Qty: 2
Wattage: 75
Finish: Polished Chrome
Product Name: Two Light Bath Vanity
UPC: 783209086777
Category: Bath Vanity
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612932
Product Name 23072CLFTPC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details