Capital Lighting, Inc. 22297WTSN Sconces-Pocket 612931

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 12.25 Extension: 6 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Wall Sconce UPC: 783209089105 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 12.25 Extension: 6 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Wall Sconce UPC: 783209089105 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22297WTSN Sconces-Pocket - 612931 - Capital Lighting, Inc.
Columbus, OH, USA
22297WTSN Sconces-Pocket
612931
22297WTSN Sconces-Pocket 612931
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 12.25 Extension: 6 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Wall Sconce UPC: 783209089105 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 12.25
Extension: 6
Bulb
Type: Xenon
Qty: 2
Wattage: 40
Finish: Satin Nickel
Product Name: Two Light Wall Sconce
UPC: 783209089105
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612931
Product Name 22297WTSN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details