Capital Lighting, Inc. 4011CLBU Exterior -Wall Mount 612926

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Weight: 3.08 Product Name: One Light Outdoor Wall Lantern UPC: 783209401112 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Weight: 3.08 Product Name: One Light Outdoor Wall Lantern UPC: 783209401112 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4011CLBU Exterior -Wall Mount - 612926 - Capital Lighting, Inc.
Columbus, OH, USA
4011CLBU Exterior -Wall Mount
612926
4011CLBU Exterior -Wall Mount 612926
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Weight: 3.08 Product Name: One Light Outdoor Wall Lantern UPC: 783209401112 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnished
Weight: 3.08
Product Name: One Light Outdoor Wall Lantern
UPC: 783209401112
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612926
Product Name 4011CLBU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details