Capital Lighting, Inc. 53132WTSN Flush Mounts-Bowl Style 612925

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.00 Bulb Type: Xenon Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 783209087248 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.00 Bulb Type: Xenon Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 783209087248 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
53132WTSN Flush Mounts-Bowl Style - 612925 - Capital Lighting, Inc.
Columbus, OH, USA
53132WTSN Flush Mounts-Bowl Style
612925
53132WTSN Flush Mounts-Bowl Style 612925
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.00 Bulb Type: Xenon Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 783209087248 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 3.00
Bulb
Type: Xenon
Qty: 2
Wattage: 18
Finish: Satin Nickel
Product Name: Two Light Flush Mount
UPC: 783209087248
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612925
Product Name 53132WTSN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details