Capital Lighting, Inc. 4192CLPE Exterior -Wall Mount 612921

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Pewter Weight: 8.36 Product Name: Three Light Outdoor Wall Lantern UPC: 783209419247 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Pewter Weight: 8.36 Product Name: Three Light Outdoor Wall Lantern UPC: 783209419247 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4192CLPE Exterior -Wall Mount - 612921 - Capital Lighting, Inc.
Columbus, OH, USA
4192CLPE Exterior -Wall Mount
612921
4192CLPE Exterior -Wall Mount 612921
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Pewter Weight: 8.36 Product Name: Three Light Outdoor Wall Lantern UPC: 783209419247 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Pewter
Weight: 8.36
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209419247
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612921
Product Name 4192CLPE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details