Capital Lighting, Inc. 23078CLFTPC Mid. Chandeliers-Glass Up 612914

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 130 Bulb Type: Xenon Qty: 8 Wattage: 75 Finish: Polished Chrome Product Name: Eight Light Chandelier UPC: 783209086746 Category: Single-Tier Chandelier Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 130 Bulb Type: Xenon Qty: 8 Wattage: 75 Finish: Polished Chrome Product Name: Eight Light Chandelier UPC: 783209086746 Category: Single-Tier Chandelier Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
23078CLFTPC Mid. Chandeliers-Glass Up - 612914 - Capital Lighting, Inc.
Columbus, OH, USA
23078CLFTPC Mid. Chandeliers-Glass Up
612914
23078CLFTPC Mid. Chandeliers-Glass Up 612914
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 130 Bulb Type: Xenon Qty: 8 Wattage: 75 Finish: Polished Chrome Product Name: Eight Light Chandelier UPC: 783209086746 Category: Single-Tier Chandelier Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 7.00
Extension: 130
Bulb
Type: Xenon
Qty: 8
Wattage: 75
Finish: Polished Chrome
Product Name: Eight Light Chandelier
UPC: 783209086746
Category: Single-Tier Chandelier
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612914
Product Name 23078CLFTPC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details