Capital Lighting, Inc. 24150BCGS Flush Mounts-Bowl Style 612913

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Bulb Type: Xenon Qty: 7 Wattage: 50 Finish: Golden Silver Weight: 9.26 Product Name: Seven Light Flush Mount UPC: 783209086814 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Bulb Type: Xenon Qty: 7 Wattage: 50 Finish: Golden Silver Weight: 9.26 Product Name: Seven Light Flush Mount UPC: 783209086814 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24150BCGS Flush Mounts-Bowl Style - 612913 - Capital Lighting, Inc.
Columbus, OH, USA
24150BCGS Flush Mounts-Bowl Style
612913
24150BCGS Flush Mounts-Bowl Style 612913
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Bulb Type: Xenon Qty: 7 Wattage: 50 Finish: Golden Silver Weight: 9.26 Product Name: Seven Light Flush Mount UPC: 783209086814 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.75
Bulb
Type: Xenon
Qty: 7
Wattage: 50
Finish: Golden Silver
Weight: 9.26
Product Name: Seven Light Flush Mount
UPC: 783209086814
Category: Flush Mount
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612913
Product Name 24150BCGS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details