Capital Lighting, Inc. 24158BCGS Sconces-Pocket 612909

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.75 Extension: 4.8 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Golden Silver Weight: 2.2 Product Name: One Light Sconce UPC: 783209086876 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.75 Extension: 4.8 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Golden Silver Weight: 2.2 Product Name: One Light Sconce UPC: 783209086876 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24158BCGS Sconces-Pocket - 612909 - Capital Lighting, Inc.
Columbus, OH, USA
24158BCGS Sconces-Pocket
612909
24158BCGS Sconces-Pocket 612909
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.75 Extension: 4.8 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Golden Silver Weight: 2.2 Product Name: One Light Sconce UPC: 783209086876 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 4.75
Extension: 4.8
Bulb
Type: Xenon
Qty: 1
Wattage: 50
Finish: Golden Silver
Weight: 2.2
Product Name: One Light Sconce
UPC: 783209086876
Category: Wall Sconce
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612909
Product Name 24158BCGS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details