Capital Lighting, Inc. 30041CDCF Exterior -Wall Mount 612904

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.75 Extension: 9.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Forge Product Name: One Light Outdoor Wall Lantern UPC: 783209087422 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.75 Extension: 9.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Forge Product Name: One Light Outdoor Wall Lantern UPC: 783209087422 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30041CDCF Exterior -Wall Mount - 612904 - Capital Lighting, Inc.
Columbus, OH, USA
30041CDCF Exterior -Wall Mount
612904
30041CDCF Exterior -Wall Mount 612904
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.75 Extension: 9.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Forge Product Name: One Light Outdoor Wall Lantern UPC: 783209087422 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 14.75
Extension: 9.3
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Country Forge
Product Name: One Light Outdoor Wall Lantern
UPC: 783209087422
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612904
Product Name 30041CDCF Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details