Capital Lighting, Inc. 39911BCPC Sconces-Single Glass 612901

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Bath Vanity UPC: 783209086692 Category: Bath Vanity Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Bath Vanity UPC: 783209086692 Category: Bath Vanity Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39911BCPC Sconces-Single Glass - 612901 - Capital Lighting, Inc.
Columbus, OH, USA
39911BCPC Sconces-Single Glass
612901
39911BCPC Sconces-Single Glass 612901
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Bath Vanity UPC: 783209086692 Category: Bath Vanity Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 5.00
Extension: 4
Bulb
Type: Xenon
Qty: 1
Wattage: 50
Finish: Polished Chrome
Product Name: One Light Bath Vanity
UPC: 783209086692
Category: Bath Vanity
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612901
Product Name 39911BCPC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details