Capital Lighting, Inc. 9812-166 Exterior -Wall Mt./Flush 612897

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: White Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: White Linen

Suppliers

Company
Product
Description
Supplier Links
9812-166 Exterior -Wall Mt./Flush - 612897 - Capital Lighting, Inc.
Columbus, OH, USA
9812-166 Exterior -Wall Mt./Flush
612897
9812-166 Exterior -Wall Mt./Flush 612897
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: White Linen

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 4
Bulb
Qty: 1
Wattage: 60
Finish: Corona Bronze
Product Name: One Light Outdoor Fixture
Glass: White Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612897
Product Name 9812-166 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details