Capital Lighting, Inc. 9813-166 Exterior -Wall Mt./Flush 612894

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 5.25 Bulb Qty: 2 Wattage: 60 Finish: Corona Bronze Product Name: Two Light Outdoor Fixture Glass: White Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 5.25 Bulb Qty: 2 Wattage: 60 Finish: Corona Bronze Product Name: Two Light Outdoor Fixture Glass: White Linen

Suppliers

Company
Product
Description
Supplier Links
9813-166 Exterior -Wall Mt./Flush - 612894 - Capital Lighting, Inc.
Columbus, OH, USA
9813-166 Exterior -Wall Mt./Flush
612894
9813-166 Exterior -Wall Mt./Flush 612894
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 5.25 Bulb Qty: 2 Wattage: 60 Finish: Corona Bronze Product Name: Two Light Outdoor Fixture Glass: White Linen

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.00
Extension: 5.25
Bulb
Qty: 2
Wattage: 60
Finish: Corona Bronze
Product Name: Two Light Outdoor Fixture
Glass: White Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612894
Product Name 9813-166 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details