Capital Lighting, Inc. 9822-298 Exterior -Wall Mount 612893

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Kinston Bronze Product Name: Two Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Kinston Bronze Product Name: Two Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
9822-298 Exterior -Wall Mount - 612893 - Capital Lighting, Inc.
Columbus, OH, USA
9822-298 Exterior -Wall Mount
612893
9822-298 Exterior -Wall Mount 612893
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Kinston Bronze Product Name: Two Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 5.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Kinston Bronze
Product Name: Two Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612893
Product Name 9822-298 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details