Capital Lighting, Inc. 9841-298 Exterior -Wall Mount 612891

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Kinston Bronze Product Name: One Light Outdoor Fixture Glass: White Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Kinston Bronze Product Name: One Light Outdoor Fixture Glass: White Linen

Suppliers

Company
Product
Description
Supplier Links
9841-298 Exterior -Wall Mount - 612891 - Capital Lighting, Inc.
Columbus, OH, USA
9841-298 Exterior -Wall Mount
612891
9841-298 Exterior -Wall Mount 612891
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Kinston Bronze Product Name: One Light Outdoor Fixture Glass: White Linen

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.00
Extension: 4.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Kinston Bronze
Product Name: One Light Outdoor Fixture
Glass: White Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612891
Product Name 9841-298 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details