Capital Lighting, Inc. P5834-084 Bathroom Fixtures-Four Lights 612889

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.00 Extension: 5 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Nickel Weight: 10.79 Product Name: Four Light Bath Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.00 Extension: 5 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Nickel Weight: 10.79 Product Name: Four Light Bath Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P5834-084 Bathroom Fixtures-Four Lights - 612889 - Capital Lighting, Inc.
Columbus, OH, USA
P5834-084 Bathroom Fixtures-Four Lights
612889
P5834-084 Bathroom Fixtures-Four Lights 612889
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.00 Extension: 5 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Nickel Weight: 10.79 Product Name: Four Light Bath Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 6.00
Extension: 5
Bulb
Type: Xenon
Qty: 4
Wattage: 75
Finish: Nickel
Weight: 10.79
Product Name: Four Light Bath
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612889
Product Name P5834-084 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details