Capital Lighting, Inc. P5861-613 Sconces-Single Glass 612888

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Extension: 4.5 Bulb Type: Xenon Qty: 1 Wattage: 100 Finish: Nickel Weight: 3.43 Product Name: One Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Extension: 4.5 Bulb Type: Xenon Qty: 1 Wattage: 100 Finish: Nickel Weight: 3.43 Product Name: One Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5861-613 Sconces-Single Glass - 612888 - Capital Lighting, Inc.
Columbus, OH, USA
P5861-613 Sconces-Single Glass
612888
P5861-613 Sconces-Single Glass 612888
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Extension: 4.5 Bulb Type: Xenon Qty: 1 Wattage: 100 Finish: Nickel Weight: 3.43 Product Name: One Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.00
Extension: 4.5
Bulb
Type: Xenon
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 3.43
Product Name: One Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612888
Product Name P5861-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details