Capital Lighting, Inc. P5842-077 Bathroom Fixtures-Two Lights 612884

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.75 Extension: 5.5 Bulb Type: Xenon/GU10 Halogen Qty: 2 Wattage: 50 Finish: Chrome Weight: 4.84 Product Name: Four Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.75 Extension: 5.5 Bulb Type: Xenon/GU10 Halogen Qty: 2 Wattage: 50 Finish: Chrome Weight: 4.84 Product Name: Four Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5842-077 Bathroom Fixtures-Two Lights - 612884 - Capital Lighting, Inc.
Columbus, OH, USA
P5842-077 Bathroom Fixtures-Two Lights
612884
P5842-077 Bathroom Fixtures-Two Lights 612884
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.75 Extension: 5.5 Bulb Type: Xenon/GU10 Halogen Qty: 2 Wattage: 50 Finish: Chrome Weight: 4.84 Product Name: Four Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.75
Extension: 5.5
Bulb
Type: Xenon/GU10 Halogen
Qty: 2
Wattage: 50
Finish: Chrome
Weight: 4.84
Product Name: Four Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612884
Product Name P5842-077 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details