Capital Lighting, Inc. P5851-613 Sconces-Single Glass 612881

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.00 Extension: 3.5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Nickel Weight: 5.28 Product Name: One Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.00 Extension: 3.5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Nickel Weight: 5.28 Product Name: One Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5851-613 Sconces-Single Glass - 612881 - Capital Lighting, Inc.
Columbus, OH, USA
P5851-613 Sconces-Single Glass
612881
P5851-613 Sconces-Single Glass 612881
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.00 Extension: 3.5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Nickel Weight: 5.28 Product Name: One Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 5.00
Extension: 3.5
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Nickel
Weight: 5.28
Product Name: One Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612881
Product Name P5851-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details