Capital Lighting, Inc. N2750-613 Sconces-Pocket 612869

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Nickel Weight: 26.4 Product Name: Two Light Sconce UPC: 840254038271 Category: Sconce Glass: Clear Crystal Accents Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Nickel Weight: 26.4 Product Name: Two Light Sconce UPC: 840254038271 Category: Sconce Glass: Clear Crystal Accents Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2750-613 Sconces-Pocket - 612869 - Capital Lighting, Inc.
Columbus, OH, USA
N2750-613 Sconces-Pocket
612869
N2750-613 Sconces-Pocket 612869
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Nickel Weight: 26.4 Product Name: Two Light Sconce UPC: 840254038271 Category: Sconce Glass: Clear Crystal Accents Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Nickel
Weight: 26.4
Product Name: Two Light Sconce
UPC: 840254038271
Category: Sconce
Glass: Clear Crystal Accents
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612869
Product Name N2750-613 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details