Capital Lighting, Inc. N2801-613 Sconces-Single Glass 612863

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 15.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 5.5 Product Name: One Light Bath UPC: 840254038424 Category: Bath Glass: Etched White Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 15.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 5.5 Product Name: One Light Bath UPC: 840254038424 Category: Bath Glass: Etched White Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2801-613 Sconces-Single Glass - 612863 - Capital Lighting, Inc.
Columbus, OH, USA
N2801-613 Sconces-Single Glass
612863
N2801-613 Sconces-Single Glass 612863
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 15.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 5.5 Product Name: One Light Bath UPC: 840254038424 Category: Bath Glass: Etched White Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 15.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 5.5
Product Name: One Light Bath
UPC: 840254038424
Category: Bath
Glass: Etched White
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612863
Product Name N2801-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details