Capital Lighting, Inc. N2804-613 Bathroom Fixtures-Four Lights 612862

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Weight: 15.4 Product Name: Four Light Bath Fixture UPC: 840254038448 Category: Bath Glass: Etched White Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Weight: 15.4 Product Name: Four Light Bath Fixture UPC: 840254038448 Category: Bath Glass: Etched White Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2804-613 Bathroom Fixtures-Four Lights - 612862 - Capital Lighting, Inc.
Columbus, OH, USA
N2804-613 Bathroom Fixtures-Four Lights
612862
N2804-613 Bathroom Fixtures-Four Lights 612862
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Weight: 15.4 Product Name: Four Light Bath Fixture UPC: 840254038448 Category: Bath Glass: Etched White Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.25
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Nickel
Weight: 15.4
Product Name: Four Light Bath Fixture
UPC: 840254038448
Category: Bath
Glass: Etched White
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612862
Product Name N2804-613 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details