Capital Lighting, Inc. N2802-613 Bathroom Fixtures-Two Lights 612861

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Weight: 7.7 Product Name: Two Light Bath UPC: 840254038431 Category: Bath Glass: Etched White Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Weight: 7.7 Product Name: Two Light Bath UPC: 840254038431 Category: Bath Glass: Etched White Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2802-613 Bathroom Fixtures-Two Lights - 612861 - Capital Lighting, Inc.
Columbus, OH, USA
N2802-613 Bathroom Fixtures-Two Lights
612861
N2802-613 Bathroom Fixtures-Two Lights 612861
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Weight: 7.7 Product Name: Two Light Bath UPC: 840254038431 Category: Bath Glass: Etched White Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 8.25
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Nickel
Weight: 7.7
Product Name: Two Light Bath
UPC: 840254038431
Category: Bath
Glass: Etched White
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612861
Product Name N2802-613 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details