Capital Lighting, Inc. P5214-077 Bathroom Fixtures-Four Lights 612857

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 5.75 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 11.45 Product Name: Four Light Bath Category: Bath Glass: Mitered
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 5.75 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 11.45 Product Name: Four Light Bath Category: Bath Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
P5214-077 Bathroom Fixtures-Four Lights - 612857 - Capital Lighting, Inc.
Columbus, OH, USA
P5214-077 Bathroom Fixtures-Four Lights
612857
P5214-077 Bathroom Fixtures-Four Lights 612857
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 5.75 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 11.45 Product Name: Four Light Bath Category: Bath Glass: Mitered

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 5.75
Extension: 5
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Chrome
Weight: 11.45
Product Name: Four Light Bath
Category: Bath
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612857
Product Name P5214-077 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details