Capital Lighting, Inc. P5824-600 Bathroom Fixtures-Four Lights 612851

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 6.00 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 10.79 Product Name: Four Light Bath Category: Bath Glass: Mitered
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 6.00 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 10.79 Product Name: Four Light Bath Category: Bath Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
P5824-600 Bathroom Fixtures-Four Lights - 612851 - Capital Lighting, Inc.
Columbus, OH, USA
P5824-600 Bathroom Fixtures-Four Lights
612851
P5824-600 Bathroom Fixtures-Four Lights 612851
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 6.00 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 10.79 Product Name: Four Light Bath Category: Bath Glass: Mitered

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 6.00
Extension: 4.5
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Chrome
Weight: 10.79
Product Name: Four Light Bath
Category: Bath
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612851
Product Name P5824-600 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details