Capital Lighting, Inc. N2824-613 Bathroom Fixtures-Four Lights 612833

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Weight: 12.76 Product Name: Four Light Bath Fixture UPC: 840254038486 Category: Bath Glass: Etched Opal Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Weight: 12.76 Product Name: Four Light Bath Fixture UPC: 840254038486 Category: Bath Glass: Etched Opal Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2824-613 Bathroom Fixtures-Four Lights - 612833 - Capital Lighting, Inc.
Columbus, OH, USA
N2824-613 Bathroom Fixtures-Four Lights
612833
N2824-613 Bathroom Fixtures-Four Lights 612833
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.25 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Weight: 12.76 Product Name: Four Light Bath Fixture UPC: 840254038486 Category: Bath Glass: Etched Opal Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 9.25
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Nickel
Weight: 12.76
Product Name: Four Light Bath Fixture
UPC: 840254038486
Category: Bath
Glass: Etched Opal
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612833
Product Name N2824-613 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details