Capital Lighting, Inc. P195-084 Sconces-Pocket 612825

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Weight: 5.17 Product Name: One Light Sconce Category: Sconce Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Weight: 5.17 Product Name: One Light Sconce Category: Sconce Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P195-084 Sconces-Pocket - 612825 - Capital Lighting, Inc.
Columbus, OH, USA
P195-084 Sconces-Pocket
612825
P195-084 Sconces-Pocket 612825
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Weight: 5.17 Product Name: One Light Sconce Category: Sconce Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.50
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nickel
Weight: 5.17
Product Name: One Light Sconce
Category: Sconce
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612825
Product Name P195-084 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details