Capital Lighting, Inc. P1584-077 Mid. Chandeliers-Glass Up 612820

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 6.75 Bulb Type: Xenon/Halogen Qty: 4 Wattage: 50 Finish: Chrome Weight: 17.17 Product Name: Eight Light Chandelier Category: Chandelier Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 6.75 Bulb Type: Xenon/Halogen Qty: 4 Wattage: 50 Finish: Chrome Weight: 17.17 Product Name: Eight Light Chandelier Category: Chandelier Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P1584-077 Mid. Chandeliers-Glass Up - 612820 - Capital Lighting, Inc.
Columbus, OH, USA
P1584-077 Mid. Chandeliers-Glass Up
612820
P1584-077 Mid. Chandeliers-Glass Up 612820
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 6.75 Bulb Type: Xenon/Halogen Qty: 4 Wattage: 50 Finish: Chrome Weight: 17.17 Product Name: Eight Light Chandelier Category: Chandelier Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 6.75
Bulb
Type: Xenon/Halogen
Qty: 4
Wattage: 50
Finish: Chrome
Weight: 17.17
Product Name: Eight Light Chandelier
Category: Chandelier
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612820
Product Name P1584-077 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details