Capital Lighting, Inc. N6751-613 Mini Pendants-Rod 612818

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.50 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Nickel Weight: 19.36 Product Name: Mini Three Light Pendant UPC: 840254038318 Category: Mini Pendant Glass: Clear Crystal Accents Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.50 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Nickel Weight: 19.36 Product Name: Mini Three Light Pendant UPC: 840254038318 Category: Mini Pendant Glass: Clear Crystal Accents Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6751-613 Mini Pendants-Rod - 612818 - Capital Lighting, Inc.
Columbus, OH, USA
N6751-613 Mini Pendants-Rod
612818
N6751-613 Mini Pendants-Rod 612818
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.50 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Nickel Weight: 19.36 Product Name: Mini Three Light Pendant UPC: 840254038318 Category: Mini Pendant Glass: Clear Crystal Accents Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 19.50
Extension: 8.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Nickel
Weight: 19.36
Product Name: Mini Three Light Pendant
UPC: 840254038318
Category: Mini Pendant
Glass: Clear Crystal Accents
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612818
Product Name N6751-613 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details