Capital Lighting, Inc. N6724-258 Pendants-Drum Shade 612813

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 35.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Bronze Weight: 32.14 Product Name: Eight Light Pendant UPC: 840254038554 Category: Pendant Glass: Scavo Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 35.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Bronze Weight: 32.14 Product Name: Eight Light Pendant UPC: 840254038554 Category: Pendant Glass: Scavo Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6724-258 Pendants-Drum Shade - 612813 - Capital Lighting, Inc.
Columbus, OH, USA
N6724-258 Pendants-Drum Shade
612813
N6724-258 Pendants-Drum Shade 612813
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 35.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Bronze Weight: 32.14 Product Name: Eight Light Pendant UPC: 840254038554 Category: Pendant Glass: Scavo Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 35.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Bronze
Weight: 32.14
Product Name: Eight Light Pendant
UPC: 840254038554
Category: Pendant
Glass: Scavo
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612813
Product Name N6724-258 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details