Capital Lighting, Inc. N6726-258 Mid. Chandeliers-Drum Shades 612810

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 46.2 Product Name: Eight Light Chandelier UPC: 840254038592 Category: Chandelier Glass: Jeweled Accents Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 46.2 Product Name: Eight Light Chandelier UPC: 840254038592 Category: Chandelier Glass: Jeweled Accents Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6726-258 Mid. Chandeliers-Drum Shades - 612810 - Capital Lighting, Inc.
Columbus, OH, USA
N6726-258 Mid. Chandeliers-Drum Shades
612810
N6726-258 Mid. Chandeliers-Drum Shades 612810
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 46.2 Product Name: Eight Light Chandelier UPC: 840254038592 Category: Chandelier Glass: Jeweled Accents Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 34.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Bronze
Weight: 46.2
Product Name: Eight Light Chandelier
UPC: 840254038592
Category: Chandelier
Glass: Jeweled Accents
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612810
Product Name N6726-258 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details