Capital Lighting, Inc. N6752-613 Pendants-Drum Shade 612809

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 12.25 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Nickel Weight: 27.5 Product Name: Five Light Drum Pendant UPC: 840254038301 Category: Pendant Glass: Clear Crystal Accents Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 12.25 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Nickel Weight: 27.5 Product Name: Five Light Drum Pendant UPC: 840254038301 Category: Pendant Glass: Clear Crystal Accents Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6752-613 Pendants-Drum Shade - 612809 - Capital Lighting, Inc.
Columbus, OH, USA
N6752-613 Pendants-Drum Shade
612809
N6752-613 Pendants-Drum Shade 612809
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 12.25 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Nickel Weight: 27.5 Product Name: Five Light Drum Pendant UPC: 840254038301 Category: Pendant Glass: Clear Crystal Accents Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 12.25
Bulb
Type: G16-1/2
Qty: 5
Wattage: 60
Finish: Nickel
Weight: 27.5
Product Name: Five Light Drum Pendant
UPC: 840254038301
Category: Pendant
Glass: Clear Crystal Accents
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612809
Product Name N6752-613 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details