Capital Lighting, Inc. N6840-613 Mid. Chandeliers-Candle 612808

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Nickel Weight: 27.61 Product Name: Four Light Pendant UPC: 840254038233 Category: Pendant Glass: Eidolon Krystal Accents Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Nickel Weight: 27.61 Product Name: Four Light Pendant UPC: 840254038233 Category: Pendant Glass: Eidolon Krystal Accents Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6840-613 Mid. Chandeliers-Candle - 612808 - Capital Lighting, Inc.
Columbus, OH, USA
N6840-613 Mid. Chandeliers-Candle
612808
N6840-613 Mid. Chandeliers-Candle 612808
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Nickel Weight: 27.61 Product Name: Four Light Pendant UPC: 840254038233 Category: Pendant Glass: Eidolon Krystal Accents Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 29.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Nickel
Weight: 27.61
Product Name: Four Light Pendant
UPC: 840254038233
Category: Pendant
Glass: Eidolon Krystal Accents
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612808
Product Name N6840-613 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details