Capital Lighting, Inc. N6753-613 Pendants-Bowl Style 612807

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.50 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Nickel Weight: 32.34 Product Name: Five Light Bowl Pendant UPC: 840254038288 Category: Pendant Glass: Clear Crystal Accents Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.50 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Nickel Weight: 32.34 Product Name: Five Light Bowl Pendant UPC: 840254038288 Category: Pendant Glass: Clear Crystal Accents Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6753-613 Pendants-Bowl Style - 612807 - Capital Lighting, Inc.
Columbus, OH, USA
N6753-613 Pendants-Bowl Style
612807
N6753-613 Pendants-Bowl Style 612807
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.50 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Nickel Weight: 32.34 Product Name: Five Light Bowl Pendant UPC: 840254038288 Category: Pendant Glass: Clear Crystal Accents Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.50
Bulb
Type: G16-1/2
Qty: 5
Wattage: 60
Finish: Nickel
Weight: 32.34
Product Name: Five Light Bowl Pendant
UPC: 840254038288
Category: Pendant
Glass: Clear Crystal Accents
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612807
Product Name N6753-613 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details