PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.50
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Nickel
Weight: 51.48
Product Name: Three Light Semi Flush
UPC: 840254038295
Category: Semi-flush
Glass: Clear Crystal Accents
Shipped Via: FedEx
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 612805 |
| Product Name | N6750-613 Semi-Flush Mts.-Bowl Style |
| Application | Residential |