Capital Lighting, Inc. N6754-613 Mid. Chandeliers-Drum Shades 612804

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Nickel Weight: 44.22 Product Name: Five Light Chandelier UPC: 840254038363 Category: Chandelier Glass: Clear Crystal Accents Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Nickel Weight: 44.22 Product Name: Five Light Chandelier UPC: 840254038363 Category: Chandelier Glass: Clear Crystal Accents Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6754-613 Mid. Chandeliers-Drum Shades - 612804 - Capital Lighting, Inc.
Columbus, OH, USA
N6754-613 Mid. Chandeliers-Drum Shades
612804
N6754-613 Mid. Chandeliers-Drum Shades 612804
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Nickel Weight: 44.22 Product Name: Five Light Chandelier UPC: 840254038363 Category: Chandelier Glass: Clear Crystal Accents Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 10.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Nickel
Weight: 44.22
Product Name: Five Light Chandelier
UPC: 840254038363
Category: Chandelier
Glass: Clear Crystal Accents
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612804
Product Name N6754-613 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details