Capital Lighting, Inc. N6831-613 Large Chandeliers-Glass Shade 612802

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 28.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Nickel Weight: 65 Product Name: 12 Light Chandelier UPC: 840254038219 Category: Chandelier Glass: Eidolon Krystal Shades Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 28.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Nickel Weight: 65 Product Name: 12 Light Chandelier UPC: 840254038219 Category: Chandelier Glass: Eidolon Krystal Shades Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6831-613 Large Chandeliers-Glass Shade - 612802 - Capital Lighting, Inc.
Columbus, OH, USA
N6831-613 Large Chandeliers-Glass Shade
612802
N6831-613 Large Chandeliers-Glass Shade 612802
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 28.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Nickel Weight: 65 Product Name: 12 Light Chandelier UPC: 840254038219 Category: Chandelier Glass: Eidolon Krystal Shades Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Nickel
Weight: 65
Product Name: 12 Light Chandelier
UPC: 840254038219
Category: Chandelier
Glass: Eidolon Krystal Shades
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612802
Product Name N6831-613 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details