Capital Lighting, Inc. N6820-591 Island/Pool Table-4 Light + 612801

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 11.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 61.85 Product Name: Eight Light Chandelier UPC: 840254038202 Category: Chandelier Glass: Dusty Bronze Fabric Shades (incl.) Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 11.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 61.85 Product Name: Eight Light Chandelier UPC: 840254038202 Category: Chandelier Glass: Dusty Bronze Fabric Shades (incl.) Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6820-591 Island/Pool Table-4 Light + - 612801 - Capital Lighting, Inc.
Columbus, OH, USA
N6820-591 Island/Pool Table-4 Light +
612801
N6820-591 Island/Pool Table-4 Light + 612801
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 11.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 61.85 Product Name: Eight Light Chandelier UPC: 840254038202 Category: Chandelier Glass: Dusty Bronze Fabric Shades (incl.) Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 11.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Bronze
Weight: 61.85
Product Name: Eight Light Chandelier
UPC: 840254038202
Category: Chandelier
Glass: Dusty Bronze Fabric Shades (incl.)
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612801
Product Name N6820-591 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details