Capital Lighting, Inc. 85813MROI Bathroom Fixtures-Three Lights 612792

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Vanity UPC: 783209086425 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Vanity UPC: 783209086425 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85813MROI Bathroom Fixtures-Three Lights - 612792 - Capital Lighting, Inc.
Columbus, OH, USA
85813MROI Bathroom Fixtures-Three Lights
612792
85813MROI Bathroom Fixtures-Three Lights 612792
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Vanity UPC: 783209086425 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Extension: 8
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Oil Rubbed Bronze
Product Name: Three Light Bath Vanity
UPC: 783209086425
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612792
Product Name 85813MROI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details