Capital Lighting, Inc. 10299-0 Lamps-Table Lamps 612783

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Multicolor
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Multicolor

Suppliers

Company
Product
Description
Supplier Links
10299-0 Lamps-Table Lamps - 612783 - Capital Lighting, Inc.
Columbus, OH, USA
10299-0 Lamps-Table Lamps
612783
10299-0 Lamps-Table Lamps 612783
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Multicolor

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Multicolor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612783
Product Name 10299-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details