Capital Lighting, Inc. 85843WSOI Semi-Flush Mts.-Bowl Style 612777

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Two Light Semi-Flush Mount UPC: 783209086470 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Two Light Semi-Flush Mount UPC: 783209086470 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85843WSOI Semi-Flush Mts.-Bowl Style - 612777 - Capital Lighting, Inc.
Columbus, OH, USA
85843WSOI Semi-Flush Mts.-Bowl Style
612777
85843WSOI Semi-Flush Mts.-Bowl Style 612777
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Two Light Semi-Flush Mount UPC: 783209086470 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Product Name: Two Light Semi-Flush Mount
UPC: 783209086470
Category: Semi-Flush Mount
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612777
Product Name 85843WSOI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details