Capital Lighting, Inc. 85885MRSN Flush Mounts-Bowl Style 612776

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 783209086494 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 783209086494 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85885MRSN Flush Mounts-Bowl Style - 612776 - Capital Lighting, Inc.
Columbus, OH, USA
85885MRSN Flush Mounts-Bowl Style
612776
85885MRSN Flush Mounts-Bowl Style 612776
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 783209086494 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Satin Nickel
Product Name: Two Light Flush Mount
UPC: 783209086494
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612776
Product Name 85885MRSN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details