Capital Lighting, Inc. 88254ABZ Exterior -Wall Mt./Flush 612763

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 3.8 Bulb Type: LED Qty: 2 Wattage: 3.7 Finish: Architectural Bronze Product Name: Two Light LED Pocket Sconce UPC: 783209087897 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 3.8 Bulb Type: LED Qty: 2 Wattage: 3.7 Finish: Architectural Bronze Product Name: Two Light LED Pocket Sconce UPC: 783209087897 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
88254ABZ Exterior -Wall Mt./Flush - 612763 - Capital Lighting, Inc.
Columbus, OH, USA
88254ABZ Exterior -Wall Mt./Flush
612763
88254ABZ Exterior -Wall Mt./Flush 612763
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 3.8 Bulb Type: LED Qty: 2 Wattage: 3.7 Finish: Architectural Bronze Product Name: Two Light LED Pocket Sconce UPC: 783209087897 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Extension: 3.8
Bulb
Type: LED
Qty: 2
Wattage: 3.7
Finish: Architectural Bronze
Product Name: Two Light LED Pocket Sconce
UPC: 783209087897
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612763
Product Name 88254ABZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details