Capital Lighting, Inc. 88350CLTE Exterior -Post/Pier Head 612760

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 26.00 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Texture Ebony Product Name: LED Outdoor Pole/Post Lantern UPC: 783209087873 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 26.00 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Texture Ebony Product Name: LED Outdoor Pole/Post Lantern UPC: 783209087873 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
88350CLTE Exterior -Post/Pier Head - 612760 - Capital Lighting, Inc.
Columbus, OH, USA
88350CLTE Exterior -Post/Pier Head
612760
88350CLTE Exterior -Post/Pier Head 612760
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 26.00 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Texture Ebony Product Name: LED Outdoor Pole/Post Lantern UPC: 783209087873 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 26.00
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Texture Ebony
Product Name: LED Outdoor Pole/Post Lantern
UPC: 783209087873
Category: Outdoor Pole/Post Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612760
Product Name 88350CLTE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details