Capital Lighting, Inc. 10172-0 Lamps-Table Lamps 612757

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged White
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged White

Suppliers

Company
Product
Description
Supplier Links
10172-0 Lamps-Table Lamps - 612757 - Capital Lighting, Inc.
Columbus, OH, USA
10172-0 Lamps-Table Lamps
612757
10172-0 Lamps-Table Lamps 612757
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged White

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612757
Product Name 10172-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details